Zilog Diode Arrays DSA50C150HB

Description
Diode Array 1 Pair Common Cathode Schottky 150V 25A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 150V 25A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DSA50C150HB-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSA50C150HB-ND
Diode Arrays DSA50C150HB-ND
Diode Array 1 Pair Common Cathode Schottky 150V 25A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 150V 25A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1378312-DSA50C150HB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1378312-DSA50C150HB
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1378312-DSA50C150HB
Win Source Part Number: 1378312-DSA50C150HB Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Package: Tube Package / Case: TO-247-3 Supplier Device Package: TO-247AD Base Product Number: DSA50C150 Technology: Schottky Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 150 V Voltage - Forward (Vf) (Max) @ If: 880 mV @ 25 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 500 nA @ 150 V Operating Temperature - Junction: -55°C ~ 175°C Current - Average Rectified (Io) (per Diode): 25A Diode Configuration: 1 Pair Common Cathode

Win Source Part Number: 1378312-DSA50C150HB
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Package: Tube
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Base Product Number: DSA50C150
Technology: Schottky
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 880 mV @ 25 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 500 nA @ 150 V
Operating Temperature - Junction: -55°C ~ 175°C
Current - Average Rectified (Io) (per Diode): 25A
Diode Configuration: 1 Pair Common Cathode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSA50C150HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSA50C150HB
Discrete Semiconductor Products - Diodes - Rectifiers DSA50C150HB
DIODE ARR SCHOT 150V 25A TO247AD

DIODE ARR SCHOT 150V 25A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSA50C150HB
Schottky Diodes & Rectifiers DSA50C150HB
Schottky Diodes & Rectifiers 50 Amps 150V

Schottky Diodes & Rectifiers 50 Amps 150V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number DSA50C150HB-ND 1378312-DSA50C150HB DSA50C150HB DSA50C150HB
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package TO-247; TO-247-3 TO-247; TO-247-3 TO-247 TO-247
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NTSJ20U100CTG - 887819-NTSJ20U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type SBD - Model: YG868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Schottky Diodes & Rectifiers - 8222100P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3025DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details