Central Semiconductor Corp. Diodes, Rectifiers - Arrays - CMPD2004A TR PBFREE CMPD2004A TR PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866950-CMPD2004A TR PBFREE Features: Diode Array 1 Pair Common Anode Standard 240 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: CMPD2004 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: CMPD2004A CT, 1514-CMPD2004ATRPBFR EETR, CMPD2004A TR, 1514-CMPD2004ATRPBFR EECT, CMPD2004ACT-ND, CMPD2004ADKR-ND, CMPD2004ACT, CMPD2004ATR-ND, CMPD2004A DKR, CMPD2004ADKR, CMPD2004A TR-ND, CMPD2004A DKR-ND, CMPD2004ATR, CMPD2004A CT-ND, 1514-CMPD2004ATRPBFR EEDKR
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866950-CMPD2004A TR PBFREE Features: Diode Array 1 Pair Common Anode Standard 240 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: CMPD2004 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: CMPD2004A CT, 1514-CMPD2004ATRPBFR EETR, CMPD2004A TR, 1514-CMPD2004ATRPBFR EECT, CMPD2004ACT-ND, CMPD2004ADKR-ND, CMPD2004ACT, CMPD2004ATR-ND, CMPD2004A DKR, CMPD2004ADKR, CMPD2004A TR-ND, CMPD2004A DKR-ND, CMPD2004ATR, CMPD2004A CT-ND, 1514-CMPD2004ATRPBFR EEDKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CMPD2004A TR PBFREE is a dual common anode silicon switching diode array designed for high voltage applications. It is housed in a SOT-23 package, making it suitable for surface mount technology. The device has a maximum continuous reverse voltage rating of 240V and a peak repetitive reverse voltage of 300V. It can handle an average forward current of 200mA and a peak forward surge current of up to 4A for short durations. The diode exhibits a low forward voltage drop of 1.25V at 200mA and has a fast reverse recovery time of 50ns. The operating temperature range is from -65°C to +150°C, ensuring reliability in various environments. This product is suitable for applications requiring efficient switching and high voltage performance.

Datasheet Summary
Powered by GS/AI

The CMPD2004A TR PBFREE is a dual common anode silicon switching diode array designed for high voltage applications. It is housed in a SOT-23 package, making it suitable for surface mount technology. The device has a maximum continuous reverse voltage rating of 240V and a peak repetitive reverse voltage of 300V. It can handle an average forward current of 200mA and a peak forward surge current of up to 4A for short durations. The diode exhibits a low forward voltage drop of 1.25V at 200mA and has a fast reverse recovery time of 50ns. The operating temperature range is from -65°C to +150°C, ensuring reliability in various environments. This product is suitable for applications requiring efficient switching and high voltage performance.

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - CMPD2004A TR PBFREE - 866950-CMPD2004A TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - CMPD2004A TR PBFREE
866950-CMPD2004A TR PBFREE
Diodes, Rectifiers - Arrays - CMPD2004A TR PBFREE 866950-CMPD2004A TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866950-CMPD2004A TR PBFREE Features: Diode Array 1 Pair Common Anode Standard 240 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: CMPD2004 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: CMPD2004A CT, 1514-CMPD2004ATRPBFR EETR, CMPD2004A TR, 1514-CMPD2004ATRPBFR EECT, CMPD2004ACT-ND, CMPD2004ADKR-ND, CMPD2004ACT, CMPD2004ATR-ND, CMPD2004A DKR, CMPD2004ADKR, CMPD2004A TR-ND, CMPD2004A DKR-ND, CMPD2004ATR, CMPD2004A CT-ND, 1514-CMPD2004ATRPBFR EEDKR

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866950-CMPD2004A TR PBFREE
Features: Diode Array 1 Pair Common Anode Standard 240 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMPD2004
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: CMPD2004A CT, 1514-CMPD2004ATRPBFREETR, CMPD2004A TR, 1514-CMPD2004ATRPBFREECT, CMPD2004ACT-ND, CMPD2004ADKR-ND, CMPD2004ACT, CMPD2004ATR-ND, CMPD2004A DKR, CMPD2004ADKR, CMPD2004A TR-ND, CMPD2004A DKR-ND, CMPD2004ATR, CMPD2004A CT-ND, 1514-CMPD2004ATRPBFREEDKR

Buy Now Datasheet
Diode Arrays - 1514-CMPD2004ATRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 240V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 240V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1514-CMPD2004ATRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 240V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 240V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1514-CMPD2004ATRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 240V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 240V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diode Arrays Diode Arrays
Product Number 866950-CMPD2004A TR PBFREE 1514-CMPD2004ATRPBFREETR-ND
Product Name Diodes, Rectifiers - Arrays - CMPD2004A TR PBFREE Diode Arrays
Diode Type Diode Array 1 Pair Common Anode Standard 240 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Dual high-speed switching diode - 1PS300-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 200 mA
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NTSJ20U100CTG - 887819-NTSJ20U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type SBD - Model: ESAD83M-006RR - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details