Zilog Diode Arrays DPG80C300HB

Description
Diode Array 1 Pair Common Cathode Standard 300V 40A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 300V 40A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DPG80C300HB-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DPG80C300HB-ND
Diode Arrays DPG80C300HB-ND
Diode Array 1 Pair Common Cathode Standard 300V 40A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 300V 40A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DPG80C300HB - 1168476-DPG80C300HB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DPG80C300HB
1168476-DPG80C300HB
Diodes, Rectifiers - Arrays - DPG80C300HB 1168476-DPG80C300HB
Manufacturer: IXYS Win Source Part Number: 1168476-DPG80C300HB Series: HiPerFRED2 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 1μA @ 300V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Family Name: DPG80C300HB Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD Voltage - Forward (Vf) (Maximum) @ If: 1.36V @ 40A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): STTH50W03CW; STTH3003CW; HER3004PTHC0G; Introduction Date: February 05, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1168476-DPG80C300HB
Series: HiPerFRED2
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 1μA @ 300V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Family Name: DPG80C300HB
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD
Voltage - Forward (Vf) (Maximum) @ If: 1.36V @ 40A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): STTH50W03CW; STTH3003CW; HER3004PTHC0G;
Introduction Date: February 05, 2010
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DPG80C300HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DPG80C300HB
Discrete Semiconductor Products - Diodes - Rectifiers DPG80C300HB
DIODE ARRAY GP 300V 40A TO247AD

DIODE ARRAY GP 300V 40A TO247AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number DPG80C300HB-ND 1168476-DPG80C300HB DPG80C300HB
Product Name Diode Arrays Diodes, Rectifiers - Arrays - DPG80C300HB Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package TO-247; TO-247-3 TO-247
Diode Type Step-Recovery Diode; Standard
Unlock Full Specs
to access all available technical data