Central Semiconductor Corp. Diode Arrays CMPD2838 TR PBFREE

Description
Diode Array 1 Pair Common Cathode Standard 75V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 75V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1514-CMPD2838TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 75V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 75V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1514-CMPD2838TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 75V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 75V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1514-CMPD2838TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 75V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 75V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
75V 200MA SOT23 Diode and Rectifier
286-CMPD2838 TR PBFREE
75V 200MA SOT23 Diode and Rectifier 286-CMPD2838 TR PBFREE
DIODE ARRAY GP 75V 200MA SOT23 Product overview: CMPD2838 TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD2838 TR PBFREE can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 200MA SOT23 Product overview: CMPD2838 TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD2838 TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1052683-CMPD2838 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1052683-CMPD2838 TR PBFREE
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1052683-CMPD2838 TR PBFREE
Win Source Part Number: 1052683-CMPD2838 TR PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 100 nA @ 50 V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Central Semiconductor Corp Other Names: 1514-CMPD2838TRPBFRE EDKR,CMPD2838 TR,CMPD2838 TR LEAD FREE,CMPD2838 CT-ND,CMPD2838CT,151 4-CMPD2838TRPBFREETR ,CMPD2838 TR-ND,CMPD2838DKR-ND ,CMPD2838TR,CMPD2838 DKR-ND,CMPD2838DKR,C MPD2838 DKR,CMPD2838TR-ND,15 14-CMPD2838TRPBFREEC T,CMPD2838 CT,CMPD2838CT-ND Base Product Number: CMPD2838

Win Source Part Number: 1052683-CMPD2838 TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Central Semiconductor Corp
Other Names: 1514-CMPD2838TRPBFREEDKR,CMPD2838 TR,CMPD2838 TR LEAD FREE,CMPD2838 CT-ND,CMPD2838CT,1514-CMPD2838TRPBFREETR,CMPD2838 TR-ND,CMPD2838DKR-ND,CMPD2838TR,CMPD2838 DKR-ND,CMPD2838DKR,CMPD2838 DKR,CMPD2838TR-ND,1514-CMPD2838TRPBFREECT,CMPD2838 CT,CMPD2838CT-ND
Base Product Number: CMPD2838

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diode Arrays Rectifiers Diode Arrays
Product Number 1514-CMPD2838TRPBFREEDKR-ND 286-CMPD2838 TR PBFREE 1052683-CMPD2838 TR PBFREE
Product Name Diode Arrays 75V 200MA SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data