DigiKey Datasheets for Flip-Flops
Flip-flops are digital logic devices that synchronize changes in output state (1 or 0) according to a clocked input.
Flip-Flops: Learn more
| Product Name | Notes |
|---|---|
| "Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)" | |
| "Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)" | |
| "Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300"", 7.62mm)" | |
| "Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)" | |
| "Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)" | |
| "Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)" | |
| "Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)" | |
| "Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)" | |
| "Flip Flop 1 Element D-Type 22 Bit Positive Edge 64-TFSOP (0.240"", 6.10mm Width)" | |
| "Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)" | |
| "Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)" | |
| "Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)" | |
| "Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)" | |
| "Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)" | |
| "Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)" | |
| "Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SSOP (0.209"", 5.30mm Width)" | |
| "Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TFSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)" | |
| "Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)" | |
| "Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)" | |
| "Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)" | |
| "Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300"", 7.62mm)" | |
| "Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)" | |
| "Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-DIP (0.300"", 7.62mm)" | |
| "Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)" | |
| "Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)" | |
| "Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)" | |
| "Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)" | |
| "Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209"", 5.30mm Width)" | |
| "Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TFSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)" | |
| "Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)" | |
| "Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)" | |
| "Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)" | |
| "Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300"", 7.62mm)" | |
| "Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)" | |
| "Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)" | |
| "Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)" | |
| "Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)" | |
| "Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)" | |
| "Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300"", 7.62mm)" | |
| "Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)" | |
| "Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209"", 5.30mm Width)" | |
| "Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)" | |
| "Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)" | |
| "Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)" | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353 | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFDFN Exposed Pad | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFBGA, DSBGA | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFDFN | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753 | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-553 | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-UFQFN | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFDFN | |
| Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA | |
| Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA | |
| IC FF D-TYPE 1-ELE 4-BIT 16-SO | |
| IC FF D-TYPE 1-ELE 6-BIT 16-PDIP | |
| IC FF D-TYPE 1-ELE 6-BIT 16-SOIC | |
| IC FF D-TYPE 1-ELE 8-BIT 20-PDIP | |
| IC FF D-TYPE 1-ELE 8-BIT 20-SO | |
| IC FF D-TYPE 1-ELE 8-BIT 20-VQFN | |
| IC FF D-TYPE 1-ELE 8-BIT | |
| IC FF D-TYPE 2-ELE 1-BIT 14-PDIP | |
| IC FF D-TYPE 2-ELE 1-BIT 14-SO | |
| IC FF D-TYPE 2-ELE 1-BIT 14-WQFN | |
| IC FF D-TYPE 2-ELE 1-BIT | |
| IC FF JK-TYPE 2-ELE 1-BIT |
| << Prev | Next >> |