The SN74F112NE4 is a dual negative-edge-trigge
Dual J-K Negative-Edge-Trigge
IC FF JK-TYPE DUAL 1BIT 16DIP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)
| Texas Instruments | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74F112NE4 | 296-SN74F112NE4-ND | SN74F112NE4 | SN74F112NE4 |
| Product Name | SN74F112 Dual J-K Negative-Edge-Triggered Flip-Flop With Clear And Preset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Negative-edge Triggered | Negative-edge Triggered | ||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Propagation Delay | 7.5 ns | 6.5 ns | ||
| fMAX | 70 MHz | |||
| Operating Current | 19 mA |