Texas Instruments SN74ALVCH16821 3.3-V 20-Bit Bus-Interface Flip-Flop with 3-State Outputs SN74ALVCH16821DL

Description
3.3-V 20-Bit Bus-Interface Flip-Flop with 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V 20-Bit Bus-Interface Flip-Flop with 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH16821 3.3-V 20-Bit Bus-Interface Flip-Flop with 3-State Outputs - SN74ALVCH16821DL - Texas Instruments
Dallas, TX, United States
SN74ALVCH16821 3.3-V 20-Bit Bus-Interface Flip-Flop with 3-State Outputs
SN74ALVCH16821DL
SN74ALVCH16821 3.3-V 20-Bit Bus-Interface Flip-Flop with 3-State Outputs SN74ALVCH16821DL
3.3-V 20-Bit Bus-Interface Flip-Flop with 3-State Outputs 56-SSOP -40 to 85

3.3-V 20-Bit Bus-Interface Flip-Flop with 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALVCH16821DL
765239-SN74ALVCH16821DL
Logic - Logic - Flip Flops - SN74ALVCH16821DL 765239-SN74ALVCH16821DL
Manufacturer: Texas Instruments Win Source Part Number: 765239-SN74ALVCH1682 1DL Series: 74ALVCH Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Function: Standard Number of Elements: 2 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF Current - Quiescent: 40μA Input Capacitance: 3.5pF Family Name: SN74ALVCH16821 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): ACH16821DL; 74ALVCH16821DL; PI74ALVCH16821V; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 765239-SN74ALVCH16821DL
Series: 74ALVCH
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Current - Quiescent: 40μA
Input Capacitance: 3.5pF
Family Name: SN74ALVCH16821
Categories: Integrated Circuits (ICs)
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): ACH16821DL; 74ALVCH16821DL; PI74ALVCH16821V;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-5250-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-5250-5-ND
Flip Flops 296-5250-5-ND
"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - SN74ALVCH16821DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVCH16821DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVCH16821DL
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVCH16821DL
IC FF D-TYPE DUAL 10BIT 56SSOP

IC FF D-TYPE DUAL 10BIT 56SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALVCH16821DL 765239-SN74ALVCH16821DL 296-5250-5-ND SN74ALVCH16821DL SN74ALVCH16821DL
Product Name SN74ALVCH16821 3.3-V 20-Bit Bus-Interface Flip-Flop with 3-State Outputs Logic - Logic - Flip Flops - SN74ALVCH16821DL Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 5.8 ns 4.5 ns 4.5 ns
fMAX 150 MHz 150 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS378FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 54107DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 4013BDM - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP14
Logic Family CMOS
View Details
3 suppliers
Flip Flops - 54F175DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details