Texas Instruments High-Performance Analog Flip Flops SN74AHCT374DGVR

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-4743-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4743-2-ND
Flip Flops 296-4743-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258644-SN74AHCT374DGVR
Integrated Circuits (ICs) - Logic - Flip Flops 1258644-SN74AHCT374DGVR
Win Source Part Number: 1258644-SN74AHCT374D GVR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AHCT Type: D-Type Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 130 MHz ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4743-6,296-4743- 1R,-296-4743-1,-SN74 AHCT374DGVRE4,296-47 43-1,296-4743-2,TEXT ISSN74AHCT374DGVR,29 6-4743-2R,-SN74AHCT3 74DGVRR,-SN74AHCT374 DGVRG4,-296-4743-1,- SN74AHCT374DGVRG4R,- SN74AHCT374DGVRE4R,2 156-SN74AHCT374DGVR- TITR Base Product Number: 74AHCT374 Product Status: Obsolete

Win Source Part Number: 1258644-SN74AHCT374DGVR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AHCT
Type: D-Type
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 130 MHz
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4743-6,296-4743-1R,-296-4743-1,-SN74AHCT374DGVRE4,296-4743-1,296-4743-2,TEXTISSN74AHCT374DGVR,296-4743-2R,-SN74AHCT374DGVRR,-SN74AHCT374DGVRG4,-296-4743-1,-SN74AHCT374DGVRG4R,-SN74AHCT374DGVRE4R,2156-SN74AHCT374DGVR-TITR
Base Product Number: 74AHCT374
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHCT374DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHCT374DGVR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHCT374DGVR
IC FF D-TYPE SNGL 8BIT 20TVSOP

IC FF D-TYPE SNGL 8BIT 20TVSOP

Supplier's Site
Logic - Flip Flops - SN74AHCT374DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHCT374DGVR
Logic - Flip Flops SN74AHCT374DGVR
IC FF D-TYPE SNGL 8BIT 20TVSOP

IC FF D-TYPE SNGL 8BIT 20TVSOP

Supplier's Site Datasheet
Flip Flops - SN74AHCT374DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 296-4743-2-ND 1258644-SN74AHCT374DGVR SN74AHCT374DGVR SN74AHCT374DGVR SN74AHCT374DGVR
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 10.4 ns 10.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; positive edge-trigger; 3-state - 74HC574D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
9 suppliers
SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9951001QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
 - 54AC175/QEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details