Octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin PDIP package, operating from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -3 mA, and low-level output current of 24 mA.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 065477-SN74F574N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 3mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74F574N | 065477-SN74F574N | 296-14824-5-ND | SN74F574N | SN74F574N |
| Product Name | SN74F574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74F574N | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 10 ns | 8.5 ns | 8.5 ns | ||
| fMAX | 70 MHz | 100 MHz |