Dual Positive-Edge-Trigge
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 1253671-SN74AHCT74N
Series: 74AHCT
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent: 2μA
Input Capacitance: 2pF
Family Name: SN74AHCT74
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 140MHz
Alternative Parts (Cross-Reference): 74VHCT74ANX; 74VHCT74AN; 74VHCT74ANX_NL;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
LOGIC, DUAL POS-EDG-TRG D F-F, 14DIP; Logic Family / Base Number:74AHCT74; Flip-Flop Type:D; Propagation Delay:6.3ns; Frequency:140MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
IC FF D-TYPE DUAL 1BIT 14DIP
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AHCT74N | 296-4772-5-ND | 1253671-SN74AHCT74N | 26AJ9152 | SN74AHCT74N | SN74AHCT74N |
| Product Name | SN74AHCT74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset | Flip Flops | Logic - Logic - Flip Flops - SN74AHCT74N | Logic, Dual Pos-Edg-Trg D F-F, 14Dip; Logic Family / Base Number Texas Instruments | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Propagation Delay | 10 ns | 8.8 ns | 8.8 ns | 6.3 ns | ||
| fMAX | 70 MHz | 140 MHz | 140 MHz |