Manufacturer: Texas Instruments
Win Source Part Number: 794927-SN74ALS575ADW
Series: 74ALS
Packaging: Reel package
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Current - Quiescent: 17mA
Part Status: Obsolete(EOL)
Family Name: SN74ALS575
Categories: Integrated Circuits (ICs)
Clock Frequency: 30MHz
Alternative Parts (Cross-Reference): SN74ALS575ANT; SN74ALS575AN; SN74ALS575ADWR; SN74ALS575ADWG4; SN74ALS575ANTE4; SN74ALS575ADWRE4;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 794927-SN74ALS575ADWR | SN74ALS575ADWR-ND | SN74ALS575ADWR | SN74ALS575ADWR | SN74ALS575ADWR |
| Product Name | Logic - Logic - Flip Flops - SN74ALS575ADWR | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 14 ns | 14 ns | |||
| fMAX | 30 MHz | 30 MHz | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | ||
| High-level Output Current (Source) | 2.6 mA | 2.6 mA | 2.6 mA |