Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin TVSOP package, measuring 5.00mm × 6.4mm, operating from 2V to 5.5V with a temperature range of -40°C to 125°C. Features include 3-state outputs for direct bus driving, latch-up performance exceeding 250mA per JESD 17, and ESD protection exceeding 2000V human-body model and 1000V charged-device model.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TVSOP -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173"", 4.40mm Width)"
Win Source Part Number: 1258662-SN74AHC574DG
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AHC
Type: D-Type
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 115 MHz
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74AHC574DGVRE4R,S
Base Product Number: 74AHC574
IC FF D-TYPE SNGL 8BIT 20TVSOP
IC FF D-TYPE SNGL 8BIT 20TVSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AHC574DGVR | 296-28487-1-ND | 1258662-SN74AHC574DGVR | SN74AHC574DGVR | SN74AHC574DGVR | SN74AHC574DGVR |
| Product Name | SN74AHC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 19 ns | 10.6 ns | 10.6 ns | |||
| fMAX | 110 MHz | 115 MHz | 115 MHz |