Texas Instruments SN74AUC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop SN74AUC2G80DCTRG4

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-SM8 -40 to 85
Request a Quote
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-SM8 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual positive-edge-triggered D-type flip-flop designed for 1.65-V to 1.95-V operation, available in an 8-pin SSOP (DCT) package, with an operating temperature range of -40°C to 85°C, 3.6-V I/O tolerance, and a maximum propagation delay of 1.9 ns at 1.8 V.

Datasheet Summary
Powered by GS/AI

Dual positive-edge-triggered D-type flip-flop designed for 1.65-V to 1.95-V operation, available in an 8-pin SSOP (DCT) package, with an operating temperature range of -40°C to 85°C, 3.6-V I/O tolerance, and a maximum propagation delay of 1.9 ns at 1.8 V.

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop - SN74AUC2G80DCTRG4 - Texas Instruments
Dallas, TX, United States
SN74AUC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop
SN74AUC2G80DCTRG4
SN74AUC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop SN74AUC2G80DCTRG4
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-SM8 -40 to 85

Dual Positive-Edge-Triggered D-Type Flip-Flop 8-SM8 -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258546-SN74AUC2G80DCTRG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258546-SN74AUC2G80DCTRG4
Win Source Part Number: 1258546-SN74AUC2G80D CTRG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AUC Type: D-Type Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 9mA, 9mA Function: Standard Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF Trigger Type: Positive Edge Input Capacitance: 2.5 pF Voltage - Supply: 0.8V ~ 2.7V Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 275 MHz ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74AUC2G80DCT RG4,2156-SN74AUC2G80 DCTRG4 Base Product Number: 74AUC2G80

Win Source Part Number: 1258546-SN74AUC2G80DCTRG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUC
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 9mA, 9mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 2.5 pF
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: SM8
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 275 MHz
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AUC2G80DCTRG4,2156-SN74AUC2G80DCTRG4
Base Product Number: 74AUC2G80

Buy Now Datasheet
Flip Flops - SN74AUC2G80DCTRG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74AUC2G80DCTRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUC2G80DCTRG4
Logic - Flip Flops SN74AUC2G80DCTRG4
IC FF D-TYPE DUAL 1BIT SM8

IC FF D-TYPE DUAL 1BIT SM8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUC2G80DCTRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUC2G80DCTRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUC2G80DCTRG4
IC FF D-TYPE DUAL 1BIT SM8

IC FF D-TYPE DUAL 1BIT SM8

Supplier's Site
Flip Flops - SN74AUC2G80DCTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUC2G80DCTRG4 1258546-SN74AUC2G80DCTRG4 SN74AUC2G80DCTRG4-ND SN74AUC2G80DCTRG4 SN74AUC2G80DCTRG4 SN74AUC2G80DCTRG4
Product Name SN74AUC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 0.8V ~ 2.7V 0.8V ~ 2.7V
Propagation Delay 5 ns 1.8 ns 1.8 ns
fMAX 250 MHz 275 MHz 275 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 8.5 ns
View Details
Flip Flops - 54H74DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers