Texas Instruments SN74HC109 Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HC109NSRE4

Description
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-SO -40 to 85
Request a Quote Datasheet
Description
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC109 Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset - SN74HC109NSRE4 - Texas Instruments
Dallas, TX, United States
SN74HC109 Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset
SN74HC109NSRE4
SN74HC109 Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HC109NSRE4
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-SO -40 to 85

Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset 16-SO -40 to 85

Buy Now Datasheet
Flip Flops - SN74HC109NSRE4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258502-SN74HC109NSRE4
Integrated Circuits (ICs) - Logic - Flip Flops 1258502-SN74HC109NSRE4
Win Source Part Number: 1258502-SN74HC109NSR E4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74HC Type: JK Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 5.2mA, 5.2mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 60 MHz ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74HC109NSRE4, TEXTISSN74HC109NSRE4 Base Product Number: 74HC109

Win Source Part Number: 1258502-SN74HC109NSRE4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HC
Type: JK Type
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 5.2mA, 5.2mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 60 MHz
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74HC109NSRE4,TEXTISSN74HC109NSRE4
Base Product Number: 74HC109

Buy Now Datasheet
Flip Flops - SN74HC109NSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC109NSRE4
Flip Flops SN74HC109NSRE4
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now
Logic - Flip Flops - SN74HC109NSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC109NSRE4
Logic - Flip Flops SN74HC109NSRE4
IC FF JK TYPE DUAL 1BIT 16SO

IC FF JK TYPE DUAL 1BIT 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC109NSRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC109NSRE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC109NSRE4
IC FF JK TYPE DUAL 1BIT 16SO

IC FF JK TYPE DUAL 1BIT 16SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC109NSRE4 SN74HC109NSRE4-ND 1258502-SN74HC109NSRE4 SN74HC109NSRE4 SN74HC109NSRE4 SN74HC109NSRE4
Product Name SN74HC109 Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V 2V ~ 6V
Propagation Delay 58 ns 30 ns 30 ns
fMAX 70 MHz 60 MHz 60 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT534 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9314701QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Flip Flops - 54F398LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
Flip Flops - 54F175DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details