Texas Instruments SN74ALS564B Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ALS564BDW

Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC 0 to 70
Request a Quote
Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SOIC package, operating from 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SOIC package, operating from 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS564B Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs - SN74ALS564BDW - Texas Instruments
Dallas, TX, United States
SN74ALS564B Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs
SN74ALS564BDW
SN74ALS564B Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ALS564BDW
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC 0 to 70

Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC 0 to 70

Buy Now Datasheet
Flip Flops - 296-5066-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-5066-5-ND
Flip Flops 296-5066-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS564BDW
1253792-SN74ALS564BDW
Logic - Logic - Flip Flops - SN74ALS564BDW 1253792-SN74ALS564BDW
Manufacturer: Texas Instruments Win Source Part Number: 1253792-SN74ALS564BD W Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Inverted Current - Output High, Low: 2.6mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Categories: Integrated Circuits Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Clock Frequency: 30MHz Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 74ALS564 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 18mA Max Propagation Delay at V, Max CL: 14ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253792-SN74ALS564BDW
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Inverted
Current - Output High, Low: 2.6mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Categories: Integrated Circuits
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 30MHz
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALS564
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 18mA
Max Propagation Delay at V, Max CL: 14ns at 5V, 50pF

Buy Now
Flip Flops - SN74ALS564BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS564BDW
Flip Flops SN74ALS564BDW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS564BDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS564BDW
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS564BDW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS564BDW 296-5066-5-ND 1253792-SN74ALS564BDW SN74ALS564BDW SN74ALS564BDW
Product Name SN74ALS564B Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74ALS564BDW Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 14 ns 14 ns 14 ns
fMAX 75 MHz 30 MHz
Operating Current 30 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ALS74AW/883 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type FL14
Logic Family TTL
View Details
2 suppliers
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRG4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
4 suppliers