Octal D-type flip-flops with clear, designed for synchronous data storage and shifting, supplied in a 20-pin SOIC package with dimensions compatible with 330 mm reel diameter and 24.4 mm tape width. Operates from 0°C to 70°C with a supply voltage of 4.5 V to 5.5 V, clock frequency up to 35 MHz, and output current sourcing of -2.6 mA or sinking of 24 mA. Complies with standard TTL logic levels and meets specified electrical characteristics over the recommended operating range.
Octal D-Type Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 138863-SN74ALS273DW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 35MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 25
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
SN74ALS273 Octal D-Type Positive-Edge-Trigge
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
LOGIC, OCT D-TYPE F/F W/CLR, 20SOIC; Logic Family / Base Number:74ALS273; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:35MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS273DW | 138863-SN74ALS273DW | 296-1126-5-ND | SN74ALS273DW | SN74ALS273DW | SN74ALS273DW | 37AJ1053 | SN74ALS273DW |
| Product Name | SN74ALS273 Octal D-Type Positive-Edge-Triggered Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74ALS273DW | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic, Oct D-Type F/f W/clr, 20Soic; Logic Family / Base Number Texas Instruments | Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||||
| Propagation Delay | 15 ns | 15 ns | 15 ns | 12 ns | ||||
| fMAX | 70 MHz | 35 MHz | 35 MHz | 35 MHz | ||||
| Operating Current | 29 mA |