Texas Instruments SN74ALVTH16821 2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs SN74ALVTH16821VR

Description
2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-TVSOP -40 to 85
Request a Quote Datasheet
Description
2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVTH16821 2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs - SN74ALVTH16821VR - Texas Instruments
Dallas, TX, United States
SN74ALVTH16821 2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs
SN74ALVTH16821VR
SN74ALVTH16821 2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs SN74ALVTH16821VR
2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-TVSOP -40 to 85

2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-TVSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-6316-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-6316-2-ND
Flip Flops 296-6316-2-ND
"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALVTH16821VR
1253944-SN74ALVTH16821VR
Logic - Logic - Flip Flops - SN74ALVTH16821VR 1253944-SN74ALVTH16821VR
Manufacturer: Texas Instruments Win Source Part Number: 1253944-SN74ALVTH168 21VR Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 24mA; 32mA, 64mA Function: Standard Number of Bits per Element: 10 Trigger Type: Positive Edge Input Capacitance: 3.5pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Clock Frequency: 150MHz Manufacturer Package: 56-TFSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: 74ALVTH16821 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 2.7V, 3V ~ 3.6V Current - Quiescent (Iq): 100μA Max Propagation Delay at V, Max CL: 3.5ns at 3.3V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253944-SN74ALVTH16821VR
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 24mA; 32mA, 64mA
Function: Standard
Number of Bits per Element: 10
Trigger Type: Positive Edge
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 150MHz
Manufacturer Package: 56-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: 74ALVTH16821
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 2.7V, 3V ~ 3.6V
Current - Quiescent (Iq): 100μA
Max Propagation Delay at V, Max CL: 3.5ns at 3.3V, 50pF

Buy Now
Flip Flops - SN74ALVTH16821VR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74ALVTH16821VR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALVTH16821VR
Logic - Flip Flops SN74ALVTH16821VR
IC FF D-TYPE DUAL 10BIT 56TVSOP

IC FF D-TYPE DUAL 10BIT 56TVSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVTH16821VR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVTH16821VR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVTH16821VR
IC FF D-TYPE DUAL 10BIT 56TVSOP

IC FF D-TYPE DUAL 10BIT 56TVSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALVTH16821VR 296-6316-2-ND 1253944-SN74ALVTH16821VR SN74ALVTH16821VR SN74ALVTH16821VR SN74ALVTH16821VR
Product Name SN74ALVTH16821 2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74ALVTH16821VR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3 2.3V ~ 2.7V, 3V ~ 3.6V 2.3V ~ 2.7V, 3V ~ 3.6V 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 4.1 ns 3.5 ns 3.5 ns
fMAX 250 MHz 150 MHz 150 MHz
Operating Current 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLR - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
6 suppliers
SN74AUC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
6 suppliers
SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601M2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details