Single Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 065333-SN74AUC1G74DC
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 9mA, 9mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 2.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 0.8 V to 2.7 V
Max Frequency: 275MHz
Alternative Parts (Cross-Reference): SN74AUC1G74RSER; SN74AUC1G74DCURG4; SN74AUC1G74YZPR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
D Flip-Flop, AUC Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO8
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
IC FF D-TYPE SNGL 1BIT SM8
IC FF D-TYPE SNGL 1BIT SM8
IC FF D-TYPE SNGL 1BIT SM8
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AUC1G74DCTR | 065333-SN74AUC1G74DCTR | 296-18559-6-ND | SN74AUC1G74DCTR | SN74AUC1G74DCTR | 815-SN74AUC1G74DCTR | SN74AUC1G74DCTR | SN74AUC1G74DCTR |
| Product Name | SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset | Logic - Logic - Flip Flops - SN74AUC1G74DCTR | Flip Flops | Flip Flops | IC FF D-TYPE SNGL 1BIT SM8 | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 | 0.8 V ~ 2.7 V | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 1.2V | |||
| Propagation Delay | 9.6 ns | 1.8 ns | 1.8 ns | 4.5 ns | ||||
| fMAX | 250 MHz | 275 MHz | 275 MHz | 275 MHz |