Texas Instruments SN74ALVCH16721 3.3-V 20-Bit Flip-Flop With 3-State Outputs SN74ALVCH16721DLR

Description
3.3-V 20-Bit Flip-Flop With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V 20-Bit Flip-Flop With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH16721 3.3-V 20-Bit Flip-Flop With 3-State Outputs - SN74ALVCH16721DLR - Texas Instruments
Dallas, TX, United States
SN74ALVCH16721 3.3-V 20-Bit Flip-Flop With 3-State Outputs
SN74ALVCH16721DLR
SN74ALVCH16721 3.3-V 20-Bit Flip-Flop With 3-State Outputs SN74ALVCH16721DLR
3.3-V 20-Bit Flip-Flop With 3-State Outputs 56-SSOP -40 to 85

3.3-V 20-Bit Flip-Flop With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-5246-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-5246-2-ND
Flip Flops 296-5246-2-ND
"Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258610-SN74ALVCH16721DLR
Integrated Circuits (ICs) - Logic - Flip Flops 1258610-SN74ALVCH16721DLR
Win Source Part Number: 1258610-SN74ALVCH167 21DLR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALVCH Type: D-Type Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 20 Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74ALVCH16721DLRG4,-2 96-5246-1,-74ALVCH16 721DLRG4R,296-5246-1 R,-SN74ALVCH16721DLR R,296-5246-6,-74ALVC H16721DLRG4,296-5246 -2,74ALVCH16721DLRG4 ,296-5246-1,TEXTISSN 74ALVCH16721DLR,296- 5246-2R,-296-5246-1, 2156-SN74ALVCH16721D LR Base Product Number: 74ALVCH16721

Win Source Part Number: 1258610-SN74ALVCH16721DLR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALVCH
Type: D-Type
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 20
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74ALVCH16721DLRG4,-296-5246-1,-74ALVCH16721DLRG4R,296-5246-1R,-SN74ALVCH16721DLRR,296-5246-6,-74ALVCH16721DLRG4,296-5246-2,74ALVCH16721DLRG4,296-5246-1,TEXTISSN74ALVCH16721DLR,296-5246-2R,-296-5246-1,2156-SN74ALVCH16721DLR
Base Product Number: 74ALVCH16721

Buy Now Datasheet
Flip Flops - SN74ALVCH16721DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVCH16721DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVCH16721DLR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVCH16721DLR
IC FF D-TYPE SNGL 20BIT 56SSOP

IC FF D-TYPE SNGL 20BIT 56SSOP

Supplier's Site
Logic - Flip Flops - SN74ALVCH16721DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALVCH16721DLR
Logic - Flip Flops SN74ALVCH16721DLR
IC FF D-TYPE SNGL 20BIT 56SSOP

IC FF D-TYPE SNGL 20BIT 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALVCH16721DLR 296-5246-2-ND 1258610-SN74ALVCH16721DLR SN74ALVCH16721DLR SN74ALVCH16721DLR SN74ALVCH16721DLR
Product Name SN74ALVCH16721 3.3-V 20-Bit Flip-Flop With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 5.6 ns 4.3 ns 4.3 ns
fMAX 150 MHz 150 MHz 150 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Flip Flops - 100131J-MIL - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRG4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details