Texas Instruments High-Performance Analog Flip Flops SN74AHCT74BQAR

Description
IC FF D-TYPE 2-ELE 1-BIT 14-WQFN
Request a Quote Datasheet
Description
IC FF D-TYPE 2-ELE 1-BIT 14-WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-SN74AHCT74BQARTR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT 14-WQFN

IC FF D-TYPE 2-ELE 1-BIT 14-WQFN

Buy Now Datasheet
Flip Flops - 296-SN74AHCT74BQARCT-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT 14-WQFN

IC FF D-TYPE 2-ELE 1-BIT 14-WQFN

Buy Now Datasheet
Flip Flops - 296-SN74AHCT74BQARDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT 14-WQFN

IC FF D-TYPE 2-ELE 1-BIT 14-WQFN

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHCT74BQAR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHCT74BQAR
IC

IC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops
Product Number 296-SN74AHCT74BQARTR-ND SN74AHCT74BQAR
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 8.8 ns
Low-level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54HC377 Octal, Hex, And Quad D-type Flip-Flops With Clock Enable - 5962-8780701RA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 34 ns
View Details
Logic Family / Base Number Nexperia - 29AC1073 - Newark, An Avnet Company
Specs
fMAX 36 MHz
Package Type TSSOP; TSSOP
Number of Pins 20
View Details
 - 100353QI - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type PLCC; PLCC
View Details
4 suppliers