Dual positive-edge-trigge
Dual Positive-Edge-Trigge
IC FF D-TYPE 2-ELE 1-BIT 14-PDIP
IC FF D-TYPE DUAL 1BIT 14DIP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74F74NE4 | 296-SN74F74NE4-ND | SN74F74NE4 | SN74F74NE4 |
| Product Name | SN74F74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Propagation Delay | 9.2 ns | 8 ns | ||
| fMAX | 70 MHz |