"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
Win Source Part Number: 1258541-SN74AUC2G79D
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUC
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 9mA, 9mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 2.5 pF
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 275 MHz
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AUC2
Product Status: Obsolete
IC FF D-TYPE DUAL 1BIT 8VSSOP
IC FF D-TYPE DUAL 1BIT 8VSSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AUC2G79DCURE4-ND | 1258541-SN74AUC2G79DCURE4 | SN74AUC2G79DCURE4 | SN74AUC2G79DCURE4 | SN74AUC2G79DCURE4 |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 0.8V ~ 2.7V | ||
| Output Characteristics | Non-Inverted | ||||
| Propagation Delay | 1.8 ns | 1.8 ns |