Dual positive-edge-trigge
Dual Positive-Edge-Trigge
D Flip-Flop, AHC/VHC/H/U/V Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE DUAL 1BIT 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
IC, FLIP-FLOP, D TYPE, DUAL, SMD
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC, FLIP-FLOP, D TYPE, DUAL, SMD; Logic Family / Base Number:74AHC74; Flip-Flop Type:D; Propagation Delay:6.1ns; Frequency:110MHz; Output Current:8mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AHC74D | SN74AHC74D | 296-1105-5-ND | SN74AHC74D | SN74AHC74D | 815-SN74AHC74D | SN74AHC74D | 26AJ9200 |
| Product Name | SN74AHC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | IC, FLIP-FLOP, D TYPE, DUAL, SMD | Flip Flops | Ic, Flip-Flop, D Type, Dual, Smd; Logic Family / Base Number Texas Instruments | |
| Flip-Flop Type | D | D | D | |||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 5.5V | -3.3V; 3V; 3.3V | 2V ~ 5.5V | ||||
| Propagation Delay | 17.5 ns | 6.1 ns | 15.4 ns | 6.1 ns | ||||
| fMAX | 110 MHz | 115 MHz | 115 MHz | 110 MHz |