Win Source Part Number: 1258538-SN74AUCH1637
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUCH
Type: D-Type
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 9mA, 9mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 2.2ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 56-VFBGA
Supplier Device Package: 56-BGA Microstar Junior (7x4.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 250 MHz
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-15251-6,296-1525
Base Product Number: SN74AUCH1
Product Status: Obsolete
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
IC FF D-TYPE DUAL 8BIT 56BGA
IC FF D-TYPE DUAL 8BIT 56BGA
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1258538-SN74AUCH16374GQLR | 296-15251-2-ND | SN74AUCH16374GQLR | SN74AUCH16374GQLR | SN74AUCH16374GQLR |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 0.8V ~ 2.7V | ||
| Propagation Delay | 2.2 ns | 2.2 ns | |||
| fMAX | 250 MHz | 250 MHz | |||
| Low-level Output Current (Sink) | 9 mA | 9 mA | 9 mA |