Texas Instruments SN74AHCT273 Octal D-Type Flip-Flops With Clear SN74AHCT273DWR

Description
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 125
Request a Quote
Description
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-Type Flip-Flops With Clear in a 20-pin SOIC package, measuring 12.80mm × 10.3mm, operating from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

Octal D-Type Flip-Flops With Clear in a 20-pin SOIC package, measuring 12.80mm × 10.3mm, operating from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT273 Octal D-Type Flip-Flops With Clear - SN74AHCT273DWR - Texas Instruments
Dallas, TX, United States
SN74AHCT273 Octal D-Type Flip-Flops With Clear
SN74AHCT273DWR
SN74AHCT273 Octal D-Type Flip-Flops With Clear SN74AHCT273DWR
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 125

Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 125

Buy Now Datasheet
Flip Flops - 296-41403-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-41403-1-ND
Flip Flops 296-41403-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-41403-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-41403-2-ND
Flip Flops 296-41403-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-41403-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-41403-6-ND
Flip Flops 296-41403-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AHCT273DWR
128392-SN74AHCT273DWR
Logic - Logic - Flip Flops - SN74AHCT273DWR 128392-SN74AHCT273DWR
Manufacturer: Texas Instruments Win Source Part Number: 128392-SN74AHCT273DW R Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9.2ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 2.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 128392-SN74AHCT273DWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9.2ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 2.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHCT273DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHCT273DWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHCT273DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - SN74AHCT273DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHCT273DWR
Flip Flops SN74AHCT273DWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Logic - Flip Flops - SN74AHCT273DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHCT273DWR
Logic - Flip Flops SN74AHCT273DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHCT273DWR 296-41403-1-ND 128392-SN74AHCT273DWR SN74AHCT273DWR SN74AHCT273DWR SN74AHCT273DWR
Product Name SN74AHCT273 Octal D-Type Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74AHCT273DWR Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 11 ns 9.2 ns 9.2 ns
fMAX 70 MHz 75 MHz 75 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701QRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details
4 suppliers
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374NT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
6 suppliers
SN54LS273-SP Octal D-type Flip-Flop With Clear - 5962-7801001VSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details