The SN74F377ADWR is an octal D-type flip-flop with clock enable, housed in a 20-pin SOIC package with dimensions of 12.0 mm width and 13.3 mm pitch between cavity centers. It operates from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V, supports clock frequencies up to 110 MHz, and has a high-level output current of -1 mA and low-level output current of 20 mA. The device features a latched clock enable input to prevent false clocking and is RoHS compliant with a lead finish of NIPDAU.
Octal D-Type Flip-Flop With Clock Enable 20-SOIC 0 to 70
D Flip-Flop, F/FAST Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, PDSO20
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1254395-SN74F377ADWR
Series: 74F
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 1mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent: 72mA
Family Name: SN74F377
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 125MHz
Alternative Parts (Cross-Reference): 74F377SCX; 74F377SC; MC74F377DW;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74F377ADWR | SN74F377ADWR | 296-28802-2-ND | 1254395-SN74F377ADWR | SN74F377ADWR | SN74F377ADWR | SN74F377ADWR |
| Product Name | SN74F377A Octal D-Type Flip-Flop With Clock Enable | Flip Flops | Logic - Logic - Flip Flops - SN74F377ADWR | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Propagation Delay | 10 ns | 9 ns | 9 ns | ||||
| fMAX | 70 MHz | 125 MHz | 125 MHz | ||||
| Operating Current | 90 mA |