Texas Instruments SN74AHC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset SN74AHC74N

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-PDIP -40 to 125
Request a Quote
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-PDIP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC74N is a dual positive-edge-triggered D-type flip-flop with clear and preset functions in a 14-pin PDIP package, operating from -40°C to 125°C with a supply voltage range of 2V to 5.5V. It features latch-up performance exceeding 250mA per JESD17 and ESD protection exceeding 2000V human-body model, 200V machine model, and 1000V charged-device model.

Datasheet Summary
Powered by GS/AI

The SN74AHC74N is a dual positive-edge-triggered D-type flip-flop with clear and preset functions in a 14-pin PDIP package, operating from -40°C to 125°C with a supply voltage range of 2V to 5.5V. It features latch-up performance exceeding 250mA per JESD17 and ESD protection exceeding 2000V human-body model, 200V machine model, and 1000V charged-device model.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - SN74AHC74N - Texas Instruments
Dallas, TX, United States
SN74AHC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset
SN74AHC74N
SN74AHC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset SN74AHC74N
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-PDIP -40 to 125

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 14-PDIP -40 to 125

Buy Now Datasheet
 - SN74AHC74N - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AHC/VHC/H/U/V Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDIP14

D Flip-Flop, AHC/VHC/H/U/V Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDIP14

Supplier's Site Datasheet
Flip Flops - 296-4623-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4623-5-ND
Flip Flops 296-4623-5-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AHC74N
065188-SN74AHC74N
Logic - Logic - Flip Flops - SN74AHC74N 065188-SN74AHC74N
Manufacturer: Texas Instruments Win Source Part Number: 065188-SN74AHC74N Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 2pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 065188-SN74AHC74N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 2pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHC74N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHC74N
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHC74N
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site
Flip Flops - SN74AHC74N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHC74N
Flip Flops SN74AHC74N
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now
Logic - Flip Flops - SN74AHC74N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHC74N
Logic - Flip Flops SN74AHC74N
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet
Logic, Dual Pos-Edg-Trg D F-F, 14Dip; Logic Family / Base Number Texas Instruments - 26AJ9201 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual Pos-Edg-Trg D F-F, 14Dip; Logic Family / Base Number Texas Instruments
26AJ9201
Logic, Dual Pos-Edg-Trg D F-F, 14Dip; Logic Family / Base Number Texas Instruments 26AJ9201
LOGIC, DUAL POS-EDG-TRG D F-F, 14DIP; Logic Family / Base Number:74AHC74; Flip-Flop Type:D; Propagation Delay:6.1ns; Frequency:115MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

LOGIC, DUAL POS-EDG-TRG D F-F, 14DIP; Logic Family / Base Number:74AHC74; Flip-Flop Type:D; Propagation Delay:6.1ns; Frequency:115MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHC74N SN74AHC74N 296-4623-5-ND 065188-SN74AHC74N SN74AHC74N SN74AHC74N SN74AHC74N 26AJ9201
Product Name SN74AHC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset Flip Flops Logic - Logic - Flip Flops - SN74AHC74N Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Logic, Dual Pos-Edg-Trg D F-F, 14Dip; Logic Family / Base Number Texas Instruments
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Propagation Delay 17.5 ns 9.3 ns 9.3 ns 6.1 ns
fMAX 110 MHz 115 MHz 115 MHz 115 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
5 suppliers
Flip Flops - 54LS174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 100355W-QMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers