Texas Instruments SN74AHCT273 Octal D-Type Flip-Flops With Clear SN74AHCT273PWR

Description
Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 125
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT273 Octal D-Type Flip-Flops With Clear - SN74AHCT273PWR - Texas Instruments
Dallas, TX, United States
SN74AHCT273 Octal D-Type Flip-Flops With Clear
SN74AHCT273PWR
SN74AHCT273 Octal D-Type Flip-Flops With Clear SN74AHCT273PWR
Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 125

Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 125

Buy Now Datasheet
Flip Flops - 296-4727-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4727-6-ND
Flip Flops 296-4727-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-4727-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4727-2-ND
Flip Flops 296-4727-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-4727-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4727-1-ND
Flip Flops 296-4727-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Logic - Logic - Flip Flops - SN74AHCT273PWR - 065204-SN74AHCT273PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AHCT273PWR
065204-SN74AHCT273PWR
Logic - Logic - Flip Flops - SN74AHCT273PWR 065204-SN74AHCT273PWR
Manufacturer: Texas Instruments Win Source Part Number: 065204-SN74AHCT273PW R Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9.2ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 2.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065204-SN74AHCT273PWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9.2ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 2.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - SN74AHCT273PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHCT273PWR
Logic - Flip Flops SN74AHCT273PWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Flip Flops - SN74AHCT273PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHCT273PWR
Flip Flops SN74AHCT273PWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHCT273PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHCT273PWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHCT273PWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHCT273PWR 296-4727-6-ND 065204-SN74AHCT273PWR SN74AHCT273PWR SN74AHCT273PWR SN74AHCT273PWR
Product Name SN74AHCT273 Octal D-Type Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74AHCT273PWR Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 11 ns 9.2 ns 9.2 ns
fMAX 70 MHz 75 MHz 75 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601MSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details
SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74ALVTH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
Output Characteristics 3-State
View Details
6 suppliers
SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-8952501LA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details