Dual J-K positive-edge-trigge
Dual J-K Positive-Edge-Trigge
IC FF JK-TYPE 2-ELE 1-BIT
IC FF JK-TYPE DUAL 1BIT 16DIP
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
| Texas Instruments | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC109NE4 | 296-SN74HC109NE4-ND | SN74HC109NE4 | SN74HC109NE4 |
| Product Name | SN74HC109 Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | |
| Propagation Delay | 58 ns | 30 ns | ||
| fMAX | 70 MHz | |||
| Operating Current | 0.0400 mA |