Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin PDIP package, characterized for operation from 0°C to 70°C with a supply voltage of 4.5 V to 5.5 V, high-level output current of -1 mA, and low-level output current of 12 mA.
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70
IC FF D-TYPE 1-ELE 8-BIT 20-PDIP
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS574BNE4 | 296-SN74ALS574BNE4-ND | SN74ALS574BNE4 | SN74ALS574BNE4 |
| Product Name | SN74ALS574B Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Output Characteristics | 3-State | 3-State | ||
| Propagation Delay | 14 ns | 14 ns | ||
| fMAX | 75 MHz | |||
| Operating Current | 30 mA |