Texas Instruments SN74ALS175 Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear SN74ALS175N

Description
Quadruple D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS175 Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear - SN74ALS175N - Texas Instruments
Dallas, TX, United States
SN74ALS175 Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear
SN74ALS175N
SN74ALS175 Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear SN74ALS175N
Quadruple D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-PDIP 0 to 70

Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear 16-PDIP 0 to 70

Buy Now Datasheet
Flip Flops - 296-5033-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-5033-5-ND
Flip Flops 296-5033-5-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS175N
082232-SN74ALS175N
Logic - Logic - Flip Flops - SN74ALS175N 082232-SN74ALS175N
Manufacturer: Texas Instruments Win Source Part Number: 082232-SN74ALS175N Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 400μA, 8mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 14mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 50MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082232-SN74ALS175N
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 14mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 50MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - SN74ALS175N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALS175N
Logic - Flip Flops SN74ALS175N
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site Datasheet
Flip Flops - SN74ALS175N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS175N
Flip Flops SN74ALS175N
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS175N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS175N
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS175N
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS175N 296-5033-5-ND 082232-SN74ALS175N SN74ALS175N SN74ALS175N SN74ALS175N
Product Name SN74ALS175 Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74ALS175N Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 17 ns 17 ns 17 ns
fMAX 70 MHz 50 MHz 50 MHz
Operating Current 14 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74F374SCX-NS - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
 - 74F112PC - Rochester Electronics
Texas Instruments
Specs
Triggering Negative-edge Triggered
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
2 suppliers
SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9759001QSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details
2 suppliers
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QSA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details