Octal D-Type Flip-Flop With Clock Enable 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 934600-SN74F377ADW
Series: 74F
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74F377
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74F377ADWE4, SN74F377ADWE4-ND, SN74F377ADWG4, SN74F377ADWG4-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
TEXAS INSTRUMENTS SN74F377ADW Flip-Flop, D, 6.5 ns, 125 MHz, 20 mA, SOIC, 20 Pins
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74F377ADW | 934600-SN74F377ADW | SN74F377ADW-ND | SN74F377ADW | SN74F377ADW | 815-SN74F377ADW | SN74F377ADW |
| Product Name | SN74F377A Octal D-Type Flip-Flop With Clock Enable | Logic - Logic - Flip Flops - SN74F377ADW | Flip Flops | Flip Flops | Logic - Flip Flops | TEXAS INSTRUMENTS SN74F377ADW Flip-Flop, D, 6.5 ns, 125 MHz, 20 mA, SOIC, 20 Pins | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5V; 5V | |||
| Propagation Delay | 10 ns | 9 ns | 10.5 ns | ||||
| fMAX | 70 MHz | 125 MHz | 125 MHz | ||||
| Operating Current | 90 mA |