Texas Instruments SN74AUC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop SN74AUC1G79DCKRG4

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop - SN74AUC1G79DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74AUC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop
SN74AUC1G79DCKRG4
SN74AUC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop SN74AUC1G79DCKRG4
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 85

Single Positive-Edge-Triggered D-Type Flip-Flop 5-SC70 -40 to 85

Buy Now Datasheet
Flip Flops - SN74AUC1G79DCKRG4-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AUC1G79DCKRG4
1254042-SN74AUC1G79DCKRG4
Logic - Logic - Flip Flops - SN74AUC1G79DCKRG4 1254042-SN74AUC1G79DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254042-SN74AUC1G79D CKRG4 Series: 74AUC Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 9mA, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF Current - Quiescent: 10μA Input Capacitance: 2.5pF Family Name: SN74AUC1G79 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 275MHz Alternative Parts (Cross-Reference): PI74ST1G79CX; PI74ST1G79CEX; SN74AUC1G79YZPR; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254042-SN74AUC1G79DCKRG4
Series: 74AUC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 9mA, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF
Current - Quiescent: 10μA
Input Capacitance: 2.5pF
Family Name: SN74AUC1G79
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 275MHz
Alternative Parts (Cross-Reference): PI74ST1G79CX; PI74ST1G79CEX; SN74AUC1G79YZPR;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUC1G79DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUC1G79DCKRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUC1G79DCKRG4
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site
Flip Flops - SN74AUC1G79DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Logic - Flip Flops - SN74AUC1G79DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUC1G79DCKRG4
Logic - Flip Flops SN74AUC1G79DCKRG4
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUC1G79DCKRG4 SN74AUC1G79DCKRG4-ND 1254042-SN74AUC1G79DCKRG4 SN74AUC1G79DCKRG4 SN74AUC1G79DCKRG4 SN74AUC1G79DCKRG4
Product Name SN74AUC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop Flip Flops Logic - Logic - Flip Flops - SN74AUC1G79DCKRG4 Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 0.8 V ~ 2.7 V 0.8V ~ 2.7V
Propagation Delay 5 ns 1.8 ns 1.8 ns
fMAX 250 MHz 275 MHz 275 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-8752501MCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 13 ns
View Details
3 suppliers
SN54HC273-SP Octal D-type Flip-Flops With Clear - 5962-8409901VRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 34 ns
fMAX 28 MHz
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DBR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374TPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details