Texas Instruments SN74F374 Octal D-Type Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74F374DWR

Description
Octal D-Type Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC 0 to 70
Request a Quote
Description
Octal D-Type Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type flip-flops with 3-state outputs in a 20-pin SOIC (DW) package, operating from 0°C to 70°C, with a clock frequency up to 70 MHz, VCC range of 4.5 V to 5.5 V, high-level output current of -3 mA, low-level output current of 24 mA, and output impedance in high-impedance state of ±50 µA.

Datasheet Summary
Powered by GS/AI

Octal D-type flip-flops with 3-state outputs in a 20-pin SOIC (DW) package, operating from 0°C to 70°C, with a clock frequency up to 70 MHz, VCC range of 4.5 V to 5.5 V, high-level output current of -3 mA, low-level output current of 24 mA, and output impedance in high-impedance state of ±50 µA.

Suppliers

Company
Product
Description
Supplier Links
SN74F374 Octal D-Type Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74F374DWR - Texas Instruments
Dallas, TX, United States
SN74F374 Octal D-Type Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74F374DWR
SN74F374 Octal D-Type Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74F374DWR
Octal D-Type Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC 0 to 70

Octal D-Type Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74F374DWR
030091-SN74F374DWR
Logic - Logic - Flip Flops - SN74F374DWR 030091-SN74F374DWR
Manufacturer: Texas Instruments Win Source Part Number: 030091-SN74F374DWR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 3mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Trigger Type: Positive Edge Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030091-SN74F374DWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 3mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-14818-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14818-2-ND
Flip Flops 296-14818-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - SN74F374DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74F374DWR
Flip Flops SN74F374DWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74F374DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74F374DWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74F374DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Logic - Flip Flops - SN74F374DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74F374DWR
Logic - Flip Flops SN74F374DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74F374DWR 030091-SN74F374DWR 296-14818-2-ND SN74F374DWR SN74F374DWR SN74F374DWR
Product Name SN74F374 Octal D-Type Edge-Triggered D-Type Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74F374DWR Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 10 ns 8.5 ns 8.5 ns
fMAX 70 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRE4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
3 suppliers
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-88728012A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details
CD54HC73 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset - 5962-8515301CA - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type CDIP
View Details