Texas Instruments SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs SN74AHCT374DW

Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - SN74AHCT374DW - Texas Instruments
Dallas, TX, United States
SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs
SN74AHCT374DW
SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs SN74AHCT374DW
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-SN74AHCT374DW-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - SN74AHCT374DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHCT374DW
Flip Flops SN74AHCT374DW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHCT374DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHCT374DW
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHCT374DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Logic - Flip Flops - SN74AHCT374DW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHCT374DW
Logic - Flip Flops SN74AHCT374DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHCT374DW 296-SN74AHCT374DW-ND SN74AHCT374DW SN74AHCT374DW SN74AHCT374DW
Product Name SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 11.5 ns 10.4 ns
fMAX 70 MHz 130 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101VRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
4 suppliers
Flip Flops - 5472DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details