Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC 0 to 70
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 138148-SN74AS574DWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 48mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 116mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 90MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
IC D-TYPE POS TRG SNGL 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AS574DWR | 296-28999-2-ND | 138148-SN74AS574DWR | SN74AS574DWR | SN74AS574DWR | 815-SN74AS574DWR | SN74AS574DWR |
| Product Name | SN74AS574 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74AS574DWR | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | IC D-TYPE POS TRG SNGL 20SOIC | Flip Flops |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5V; 5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | |||||
| Propagation Delay | 9 ns | 9 ns | 9 ns | 9 ns | |||
| fMAX | 125 MHz | 90 MHz | 90 MHz | 90 MHz | |||
| Operating Current | 142 mA |