18-bit bus-interface flip-flop with 3-state outputs designed for 1.65-V to 3.6-V operation, housed in a 56-pin SSOP (DL) package, characterized for operation from -40°C to 85°C, with active bus-hold circuitry and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.
18-Bit Bus-Interface Flip-Flop With 3-State Outputs 56-SSOP -40 to 85
"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"
SN74ALVCH16823 18-Bit Bus-Interface Flip-Flop With 3-State Outputs
IC FF D-TYPE DUAL 9BIT 56SSOP
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALVCH16823DL | 296-5251-5-ND | SN74ALVCH16823DL | SN74ALVCH16823DL | SN74ALVCH16823DL |
| Product Name | SN74ALVCH16823 18-Bit Bus-Interface Flip-Flop With 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | 3-State | ||
| Propagation Delay | 5.8 ns | 4.5 ns | |||
| fMAX | 150 MHz | ||||
| Operating Current | 0.0400 mA |