Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74ALS876ANT SN74ALS876ANT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253842-SN74ALS876AN T Packaging: Tube Type: D-Type Mounting Style: Through Hole Output Type: Tri-State, Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Bits per Element: 4 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Clock Frequency: 30MHz Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 74ALS876 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 21mA Max Propagation Delay at V, Max CL: 14ns at 5V, 50pF
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253842-SN74ALS876AN T Packaging: Tube Type: D-Type Mounting Style: Through Hole Output Type: Tri-State, Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Bits per Element: 4 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Clock Frequency: 30MHz Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 74ALS876 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 21mA Max Propagation Delay at V, Max CL: 14ns at 5V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS876ANT
1253842-SN74ALS876ANT
Logic - Logic - Flip Flops - SN74ALS876ANT 1253842-SN74ALS876ANT
Manufacturer: Texas Instruments Win Source Part Number: 1253842-SN74ALS876AN T Packaging: Tube Type: D-Type Mounting Style: Through Hole Output Type: Tri-State, Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Bits per Element: 4 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Clock Frequency: 30MHz Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 74ALS876 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 21mA Max Propagation Delay at V, Max CL: 14ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253842-SN74ALS876ANT
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Output Type: Tri-State, Inverted
Current - Output High, Low: 2.6mA, 24mA
Function: Master Reset
Number of Bits per Element: 4
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 30MHz
Manufacturer Package: 24-DIP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALS876
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 21mA
Max Propagation Delay at V, Max CL: 14ns at 5V, 50pF

Buy Now
Flip Flops - 296-33773-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33773-5-ND
Flip Flops 296-33773-5-ND
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - SN74ALS876ANT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS876ANT
Flip Flops SN74ALS876ANT
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS876ANT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS876ANT
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS876ANT
IC FF D-TYPE DUAL 4BIT 24DIP

IC FF D-TYPE DUAL 4BIT 24DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1253842-SN74ALS876ANT 296-33773-5-ND SN74ALS876ANT SN74ALS876ANT
Product Name Logic - Logic - Flip Flops - SN74ALS876ANT Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 14 ns 14 ns
fMAX 30 MHz
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC107D,652 - Rochester Electronics
Specs
Triggering Negative-edge Triggered
Package Type SO14
Logic Family CMOS
View Details
5 suppliers
Logic - Flip Flops - 74ABT821D,602 - Lingto Electronic Limited
Specs
fMAX 185 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details