Texas Instruments SN74ACT534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74ACT534N

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74ACT534N - Texas Instruments
Dallas, TX, United States
SN74ACT534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74ACT534N
SN74ACT534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74ACT534N
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85

Buy Now Datasheet
Flip Flops - SN74ACT534N-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
SN74ACT534N-ND
Flip Flops SN74ACT534N-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ACT534N
741895-SN74ACT534N
Logic - Logic - Flip Flops - SN74ACT534N 741895-SN74ACT534N
Manufacturer: Texas Instruments Win Source Part Number: 741895-SN74ACT534N Manufacturer Homepage: www.ti.com Reference case: DIP Reference Date Code: 08+ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 741895-SN74ACT534N
Manufacturer Homepage: www.ti.com
Reference case: DIP
Reference Date Code: 08+
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ACT534N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ACT534N
Integrated Circuits (ICs) - Logic - Flip Flops SN74ACT534N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
TEXAS INSTRUMENTS SN74ACT534N Flip-Flop, D, 11.5 ns, 100 MHz, 24 mA, DIP, 20 Pins - 815-SN74ACT534N - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS SN74ACT534N Flip-Flop, D, 11.5 ns, 100 MHz, 24 mA, DIP, 20 Pins
815-SN74ACT534N
TEXAS INSTRUMENTS SN74ACT534N Flip-Flop, D, 11.5 ns, 100 MHz, 24 mA, DIP, 20 Pins 815-SN74ACT534N
TEXAS INSTRUMENTS SN74ACT534N Flip-Flop, D, 11.5 ns, 100 MHz, 24 mA, DIP, 20 Pins

TEXAS INSTRUMENTS SN74ACT534N Flip-Flop, D, 11.5 ns, 100 MHz, 24 mA, DIP, 20 Pins

Supplier's Site
Logic - Flip Flops - SN74ACT534N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ACT534N
Logic - Flip Flops SN74ACT534N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Flip Flops - SN74ACT534N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ACT534N
Flip Flops SN74ACT534N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ACT534N SN74ACT534N-ND 741895-SN74ACT534N SN74ACT534N 815-SN74ACT534N SN74ACT534N SN74ACT534N
Product Name SN74ACT534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74ACT534N Integrated Circuits (ICs) - Logic - Flip Flops TEXAS INSTRUMENTS SN74ACT534N Flip-Flop, D, 11.5 ns, 100 MHz, 24 mA, DIP, 20 Pins Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 5V; 5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 12.5 ns 11.5 ns 11.5 ns
fMAX 90 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 4027BDMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9951001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
SN54ACT374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101VSA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details