Texas Instruments SN74F175 Quadruple D-Type Flip-Flops With Clear SN74F175N

Description
Quadruple D-Type Flip-Flops With Clear 16-PDIP 0 to 70
Request a Quote
Description
Quadruple D-Type Flip-Flops With Clear 16-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74F175N is a quadruple D-type flip-flop with clear, packaged in a 16-pin PDIP configuration. It operates over a supply voltage range of 4.5 V to 5.5 V, with an operating free-air temperature range of 0°C to 70°C. The device features buffered clock and direct clear inputs, transferring data on the positive-going edge of the clock pulse. Maximum clock frequency is 100 MHz, with propagation delays from clock to output ranging from 3.2 ns to 9.5 ns depending on output state and supply voltage. Outputs can source up to 1 mA and sink up to 20 mA. The part is supplied in a tube package containing 25 units.

Datasheet Summary
Powered by GS/AI

The SN74F175N is a quadruple D-type flip-flop with clear, packaged in a 16-pin PDIP configuration. It operates over a supply voltage range of 4.5 V to 5.5 V, with an operating free-air temperature range of 0°C to 70°C. The device features buffered clock and direct clear inputs, transferring data on the positive-going edge of the clock pulse. Maximum clock frequency is 100 MHz, with propagation delays from clock to output ranging from 3.2 ns to 9.5 ns depending on output state and supply voltage. Outputs can source up to 1 mA and sink up to 20 mA. The part is supplied in a tube package containing 25 units.

Suppliers

Company
Product
Description
Supplier Links
SN74F175 Quadruple D-Type Flip-Flops With Clear - SN74F175N - Texas Instruments
Dallas, TX, United States
SN74F175 Quadruple D-Type Flip-Flops With Clear
SN74F175N
SN74F175 Quadruple D-Type Flip-Flops With Clear SN74F175N
Quadruple D-Type Flip-Flops With Clear 16-PDIP 0 to 70

Quadruple D-Type Flip-Flops With Clear 16-PDIP 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74F175N
042757-SN74F175N
Logic - Logic - Flip Flops - SN74F175N 042757-SN74F175N
Manufacturer: Texas Instruments Win Source Part Number: 042757-SN74F175N Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 1mA, 20mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 34mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 140MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042757-SN74F175N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 34mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-3562-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-3562-5-ND
Flip Flops 296-3562-5-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
 - SN74F175N - Rochester Electronics
Newburyport, MA, United States
74F175 - Quadruple D-Type Flip-Flop with Clear

74F175 - Quadruple D-Type Flip-Flop with Clear

Supplier's Site Datasheet
Flip Flops - SN74F175N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74F175N
Flip Flops SN74F175N
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now
Logic - Flip Flops - SN74F175N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74F175N
Logic - Flip Flops SN74F175N
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site Datasheet
Logic, Quad D F/f W/clear, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1083 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad D F/f W/clear, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1083
Logic, Quad D F/f W/clear, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1083
LOGIC, QUAD D F/F W/CLEAR, 16DIP; Logic Family / Base Number:74F175; Flip-Flop Type:D; Propagation Delay:4.6ns; Frequency:140MHz; Output Current:20mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

LOGIC, QUAD D F/F W/CLEAR, 16DIP; Logic Family / Base Number:74F175; Flip-Flop Type:D; Propagation Delay:4.6ns; Frequency:140MHz; Output Current:20mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74F175N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74F175N
Integrated Circuits (ICs) - Logic - Flip Flops SN74F175N
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74F175N 042757-SN74F175N 296-3562-5-ND SN74F175N SN74F175N SN74F175N 37AJ1083 SN74F175N
Product Name SN74F175 Quadruple D-Type Flip-Flops With Clear Logic - Logic - Flip Flops - SN74F175N Flip Flops Flip Flops Logic - Flip Flops Logic, Quad D F/f W/clear, 16Dip; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 9.5 ns 8.5 ns 8.5 ns 4.6 ns
fMAX 70 MHz 140 MHz 140 MHz 140 MHz
Operating Current 34 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
2 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
3 suppliers
Flip Flops - 5962-9221804MRA - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details