Texas Instruments SN74ALVCH374 Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74ALVCH374DW

Description
Octal Positive-Edge-Trigge red D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Description
Octal Positive-Edge-Trigge red D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALVCH374DW is an octal positive edge-triggered D-type flip-flop designed for operation within a supply voltage range of 1.65 V to 3.6 V. It features tri-state outputs, allowing for high-impedance states, which facilitates bus driving without the need for external pull-up or pull-down resistors due to its integrated bus-hold circuitry. The device supports a maximum propagation delay of 3.6 ns at 3.3 V and can drive outputs with a current of up to 24 mA. This flip-flop is suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. It operates over a temperature range of -40°C to 85°C and has robust ESD protection, exceeding 2000 V for the human body model. The device is available in a 20-SOIC package, making it suitable for surface mount technology (SMT) applications.

Datasheet Summary
Powered by GS/AI

The SN74ALVCH374DW is an octal positive edge-triggered D-type flip-flop designed for operation within a supply voltage range of 1.65 V to 3.6 V. It features tri-state outputs, allowing for high-impedance states, which facilitates bus driving without the need for external pull-up or pull-down resistors due to its integrated bus-hold circuitry. The device supports a maximum propagation delay of 3.6 ns at 3.3 V and can drive outputs with a current of up to 24 mA. This flip-flop is suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. It operates over a temperature range of -40°C to 85°C and has robust ESD protection, exceeding 2000 V for the human body model. The device is available in a 20-SOIC package, making it suitable for surface mount technology (SMT) applications.

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH374 Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs - SN74ALVCH374DW - Texas Instruments
Dallas, TX, United States
SN74ALVCH374 Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs
SN74ALVCH374DW
SN74ALVCH374 Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74ALVCH374DW
Octal Positive-Edge-Trigge red D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 85

Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258601-SN74ALVCH374DW
Integrated Circuits (ICs) - Logic - Flip Flops 1258601-SN74ALVCH374DW
Win Source Part Number: 1258601-SN74ALVCH374 DW Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALVCH Type: D-Type Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALVCH374DWG4,SN7 4ALVCH374DWE4,2156-S N74ALVCH374DW,SN74AL VCH374DWG4,TEXTISSN7 4ALVCH374DW,SN74ALVC H374DWE4 Base Product Number: 74ALVCH374

Win Source Part Number: 1258601-SN74ALVCH374DW
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALVCH
Type: D-Type
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALVCH374DWG4,SN74ALVCH374DWE4,2156-SN74ALVCH374DW,SN74ALVCH374DWG4,TEXTISSN74ALVCH374DW,SN74ALVCH374DWE4
Base Product Number: 74ALVCH374

Buy Now Datasheet
 - SN74ALVCH374DW - Rochester Electronics
Newburyport, MA, United States
SN74ALVCH374 Octal Positive-Edge-Trigge red D-Type Flip-Flop With 3-State Outputs

SN74ALVCH374 Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs

Supplier's Site Datasheet
Flip Flops - SN74ALVCH374DW-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74ALVCH374DW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALVCH374DW
Logic - Flip Flops SN74ALVCH374DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - SN74ALVCH374DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALVCH374DW
Flip Flops SN74ALVCH374DW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVCH374DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVCH374DW
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVCH374DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALVCH374DW 1258601-SN74ALVCH374DW SN74ALVCH374DW SN74ALVCH374DW-ND SN74ALVCH374DW SN74ALVCH374DW SN74ALVCH374DW
Product Name SN74ALVCH374 Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State 3-State
Propagation Delay 6.4 ns 3.6 ns 3.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS273-SP Octal D-type Flip-Flop With Clear - 5962-7801001VRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 11 ns
View Details
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Flip Flops - 54LS378FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers