Hex D-type flip-flops with clear, packaged in a 16-pin SSOP with dimensions of 6.2mm × 5.3mm, operating over a temperature range of -40°C to 85°C.
Hex D-Type Flip-Flops With Clear 16-SSOP -40 to 85
D Flip-Flop, AHCT/VHCT/VT Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SSOP (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SSOP (0.209"", 5.30mm Width)"
Win Source Part Number: 1258649-SN74AHCT174D
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AHCT
Type: D-Type
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 8mA, 8mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 2 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 115 MHz
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4702-1,-SN74AHCT
Base Product Number: 74AHCT174
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 6BIT 16SSOP
IC FF D-TYPE SNGL 6BIT 16SSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AHCT174DBR | SN74AHCT174DBR | 296-4702-2-ND | 1258649-SN74AHCT174DBR | SN74AHCT174DBR | SN74AHCT174DBR | SN74AHCT174DBR |
| Product Name | SN74AHCT174 Hex D-Type Flip-Flops With Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 10 ns | 8.8 ns | 8.8 ns | ||||
| fMAX | 70 MHz | 115 MHz | 115 MHz | ||||
| Operating Current | 0.0400 mA |