Texas Instruments SN74F174A Hex D-Type Flip-Flop With Clear SN74F174AD

Description
Hex D-Type Flip-Flop With Clear 16-SOIC 0 to 70
Request a Quote
Description
Hex D-Type Flip-Flop With Clear 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74F174AD is a hex D-type flip-flop with clear, housed in a 16-pin SOIC package, designed for operation from 0°C to 70°C. It features buffered clock and direct clear inputs, six independent flip-flops with fully buffered outputs, and operates from a 4.5 V to 5.5 V supply. The device supports a maximum clock frequency of 100 MHz at 5 V and has a propagation delay of 2.7 ns to 9 ns from clock to output. The package dimensions and tape-and-reel specifications are defined for surface-mount applications.

Datasheet Summary
Powered by GS/AI

The SN74F174AD is a hex D-type flip-flop with clear, housed in a 16-pin SOIC package, designed for operation from 0°C to 70°C. It features buffered clock and direct clear inputs, six independent flip-flops with fully buffered outputs, and operates from a 4.5 V to 5.5 V supply. The device supports a maximum clock frequency of 100 MHz at 5 V and has a propagation delay of 2.7 ns to 9 ns from clock to output. The package dimensions and tape-and-reel specifications are defined for surface-mount applications.

Suppliers

Company
Product
Description
Supplier Links
SN74F174A Hex D-Type Flip-Flop With Clear - SN74F174AD - Texas Instruments
Dallas, TX, United States
SN74F174A Hex D-Type Flip-Flop With Clear
SN74F174AD
SN74F174A Hex D-Type Flip-Flop With Clear SN74F174AD
Hex D-Type Flip-Flop With Clear 16-SOIC 0 to 70

Hex D-Type Flip-Flop With Clear 16-SOIC 0 to 70

Buy Now Datasheet
Flip Flops - 296-SN74F174AD-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - SN74F174AD - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, F/FAST Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16

D Flip-Flop, F/FAST Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16

Supplier's Site Datasheet
Flip Flops - SN74F174AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74F174AD
Flip Flops SN74F174AD
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74F174AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74F174AD
Integrated Circuits (ICs) - Logic - Flip Flops SN74F174AD
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site
Logic - Flip Flops - SN74F174AD - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74F174AD
Logic - Flip Flops SN74F174AD
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74F174AD 296-SN74F174AD-ND SN74F174AD SN74F174AD SN74F174AD SN74F174AD
Product Name SN74F174A Hex D-Type Flip-Flop With Clear Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 11 ns 10 ns
fMAX 70 MHz 140 MHz
Operating Current 55 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs - 5962-8682501EA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 43 ns
View Details
4 suppliers
Flip Flops - 54107DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QSA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
Flip Flops - 54ACT374DM-MLS - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers