Texas Instruments SN74AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs SN74AS374DW

Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SOIC 0 to 70
Request a Quote
Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin small-outline (DW) package, characterized for operation from 0°C to 70°C, with a supply voltage range of 4.5 V to 5.5 V, maximum clock frequency of 35 MHz, and output current capabilities of up to 24 mA low-level and 2.6 mA high-level.

Datasheet Summary
Powered by GS/AI

Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin small-outline (DW) package, characterized for operation from 0°C to 70°C, with a supply voltage range of 4.5 V to 5.5 V, maximum clock frequency of 35 MHz, and output current capabilities of up to 24 mA low-level and 2.6 mA high-level.

Suppliers

Company
Product
Description
Supplier Links
SN74AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - SN74AS374DW - Texas Instruments
Dallas, TX, United States
SN74AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs
SN74AS374DW
SN74AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs SN74AS374DW
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SOIC 0 to 70

Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SOIC 0 to 70

Buy Now Datasheet
Flip Flops - 296-6356-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-6356-5-ND
Flip Flops 296-6356-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AS374DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AS374DW
Integrated Circuits (ICs) - Logic - Flip Flops SN74AS374DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - SN74AS374DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AS374DW
Flip Flops SN74AS374DW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AS374DW 296-6356-5-ND SN74AS374DW SN74AS374DW
Product Name SN74AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 9 ns 9 ns
fMAX 125 MHz
Operating Current 128 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS112DM - Rochester Electronics
Texas Instruments
Specs
Triggering Negative-edge Triggered
Package Type DIP; CDIP16
Logic Family TTL
View Details
2 suppliers
 - 54F174DM - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP16
Logic Family TTL
View Details
4 suppliers
Flip Flops - 74BCT374SCX - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
4 suppliers