16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-TVSOP -40 to 85
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 765113-SN74AHC16374D
Series: 74AHC
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 2.5pF
Family Name: SN74AHC16374
Categories: Integrated Circuits (ICs)
Clock Frequency: 120MHz
Alternative Parts (Cross-Reference): 74VHC16374T; 74VHC16374TTR; 74AHC16374DGGRG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 8BIT 48TVSOP
IC FF D-TYPE DUAL 8BIT 48TVSOP
IC D-TYPE POS TRG DUAL 48TVSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AHC16374DGVR | 296-4570-2-ND | 765113-SN74AHC16374DGVR | SN74AHC16374DGVR | SN74AHC16374DGVR | SN74AHC16374DGVR | 815-SN74AHC16374DGVR |
| Product Name | SN74AHC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74AHC16374DGVR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | IC D-TYPE POS TRG DUAL 48TVSOP |
| Flip-Flop Type | D | D | D | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | -3.3V; 3V; 3.3V | ||
| Output Characteristics | 3-State | 3-State | |||||
| Propagation Delay | 18.5 ns | 10.1 ns | 10.1 ns | 16.2 ns | |||
| fMAX | 110 MHz | 120 MHz | 120 MHz | 120 MHz |