Dual J-K positive-edge-trigge
Dual J-K Positive-Edge-Trigge
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1254481-SN74HC109DRG
Packaging: Tape and Reel
Type: JK Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Function: Set(Preset) and Reset
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 3pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 60MHz
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC109
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 30ns at 6V, 50pF
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SOIC
IC FF JK TYPE DUAL 1BIT 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC109DRG4 | SN74HC109DRG4-ND | 1254481-SN74HC109DRG4 | SN74HC109DRG4 | SN74HC109DRG4 | SN74HC109DRG4 |
| Product Name | SN74HC109 Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset | Flip Flops | Logic - Logic - Flip Flops - SN74HC109DRG4 | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 58 ns | 30 ns | 30 ns | |||
| fMAX | 70 MHz | 60 MHz | 60 MHz | |||
| Operating Current | 0.0400 mA |