Octal D-type edge-triggered flip-flops with 3-state outputs in a 24-pin plastic DIP (NT) package, characterized for operation from 0°C to 70°C. The device features synchronous clear functionality and buffered control inputs, enabling bus driving applications. The outputs can be disabled to a high-impedance state without affecting internal operations.
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-PDIP 0 to 70
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 1253799-SN74ALS575AN
Series: 74ALS
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-DIP (0.300", 7.62mm)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Current - Quiescent: 17mA
Part Status: Obsolete(EOL)
Family Name: SN74ALS575
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Clock Frequency: 30MHz
Alternative Parts (Cross-Reference): SN74ALS575AN; SN74ALS575ADWR; SN74ALS575ADWG4;
Introduction Date: November 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 8BIT 24DIP
IC FF D-TYPE SNGL 8BIT 24DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300", 7.62mm)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS575ANT | SN74ALS575ANT-ND | 1253799-SN74ALS575ANT | SN74ALS575ANT | SN74ALS575ANT | SN74ALS575ANT |
| Product Name | SN74ALS575A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74ALS575ANT | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 14 ns | 14 ns | 14 ns | |||
| fMAX | 75 MHz | 30 MHz | 30 MHz | |||
| Operating Current | 30 mA |