Texas Instruments SN74ALS273 Octal D-Type Positive-Edge-Triggered Flip-Flops With Clear SN74ALS273DWRG4

Description
Octal D-Type Positive-Edge-Trigge red Flip-Flops With Clear 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Positive-Edge-Trigge red Flip-Flops With Clear 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS273 Octal D-Type Positive-Edge-Triggered Flip-Flops With Clear - SN74ALS273DWRG4 - Texas Instruments
Dallas, TX, United States
SN74ALS273 Octal D-Type Positive-Edge-Triggered Flip-Flops With Clear
SN74ALS273DWRG4
SN74ALS273 Octal D-Type Positive-Edge-Triggered Flip-Flops With Clear SN74ALS273DWRG4
Octal D-Type Positive-Edge-Trigge red Flip-Flops With Clear 20-SOIC 0 to 70

Octal D-Type Positive-Edge-Triggered Flip-Flops With Clear 20-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS273DWRG4
1253753-SN74ALS273DWRG4
Logic - Logic - Flip Flops - SN74ALS273DWRG4 1253753-SN74ALS273DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253753-SN74ALS273DW RG4 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Non-Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Categories: Integrated Circuits Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Clock Frequency: 35MHz Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 74ALS273 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 20mA Max Propagation Delay at V, Max CL: 15ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253753-SN74ALS273DWRG4
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Categories: Integrated Circuits
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 35MHz
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALS273
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 20mA
Max Propagation Delay at V, Max CL: 15ns at 5V, 50pF

Buy Now
Flip Flops - SN74ALS273DWRG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - SN74ALS273DWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74ALS273DWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALS273DWRG4
Logic - Flip Flops SN74ALS273DWRG4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS273DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS273DWRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS273DWRG4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS273DWRG4 1253753-SN74ALS273DWRG4 SN74ALS273DWRG4-ND SN74ALS273DWRG4 SN74ALS273DWRG4 SN74ALS273DWRG4
Product Name SN74ALS273 Octal D-Type Positive-Edge-Triggered Flip-Flops With Clear Logic - Logic - Flip Flops - SN74ALS273DWRG4 Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 15 ns 15 ns 15 ns
fMAX 70 MHz 35 MHz 35 MHz
Operating Current 29 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT377 Octal Edge-Triggered D-type Flip-Flops With Clock Enable - 5962-9314801Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001CA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
5 suppliers
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRG4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details