Low-Power Single Postitive-Edge-Trigg
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 1099590-SN74AUP1G80D
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 500nA
Input Capacitance: 1.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: SC-74A, SOT-753
Purpose: Standard
Supply Voltage - Operating: 0.8 V to 3.6 V
Max Frequency: 257MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC FF D-TYPE SNGL 1BIT SOT23-5
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753
IC FF D-TYPE SNGL 1BIT SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AUP1G80DBVTG4 | SN74AUP1G80DBVTG4-ND | 1099590-SN74AUP1G80DBVTG4 | SN74AUP1G80DBVTG4 | SN74AUP1G80DBVTG4 | SN74AUP1G80DBVTG4 |
| Product Name | SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop | Flip Flops | Logic - Logic - Flip Flops - SN74AUP1G80DBVTG4 | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8V ~ 3.6V | 0.8 V ~ 3.6 V | 3.6V; 0.8V ~ 3.6V | ||
| Propagation Delay | 28.4 ns | 6.4 ns | 6.4 ns | |||
| fMAX | 100 MHz | 257 MHz | 260 MHz | |||
| Operating Current | 9.00E-4 mA |