Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs in a 20-pin SOIC package, measuring 12.8mm × 10.3mm, operating from 4.5V to 5.5V with a maximum propagation delay of 8.5ns at 5V and TTL-voltage-compatib
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1253350-SN74ACT564DW
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 90MHz
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT564
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 10.5ns at 5V, 50pF
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ACT564DW | 296-4434-5-ND | 1253350-SN74ACT564DW | SN74ACT564DW | SN74ACT564DW |
| Product Name | SN74ACT564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74ACT564DW | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 11.5 ns | 10.5 ns | 10.5 ns | ||
| fMAX | 90 MHz | 90 MHz | |||
| Operating Current | 0.0400 mA |